Souriau Circular Connectors - 8LT215B35AA 8LT215B35AA

Description
Manufacturer: Souriau Win Source Part Number: 780859-8LT215B35AA Series: * Family Name: 8LT Categories: Connectors, Interconnects Introduction Date: April 20, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Souriau Win Source Part Number: 780859-8LT215B35AA Series: * Family Name: 8LT Categories: Connectors, Interconnects Introduction Date: April 20, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 8LT215B35AA - 780859-8LT215B35AA - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 8LT215B35AA
780859-8LT215B35AA
Circular Connectors - 8LT215B35AA 780859-8LT215B35AA
Manufacturer: Souriau Win Source Part Number: 780859-8LT215B35AA Series: * Family Name: 8LT Categories: Connectors, Interconnects Introduction Date: April 20, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Souriau
Win Source Part Number: 780859-8LT215B35AA
Series: *
Family Name: 8LT
Categories: Connectors, Interconnects
Introduction Date: April 20, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 780859-8LT215B35AA
Product Name Circular Connectors - 8LT215B35AA
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details