Souriau Circular Conn, Rcpt, 25-61, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025Z61BA

Description
8LT 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
8LT 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025Z61BA - PEI-Genesis
Philadelphia, PA, United States
8LT 61C 61#20 SKT RECP

8LT 61C 61#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 25-61, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2691 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-61, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2691
Circular Conn, Rcpt, 25-61, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2691
CIRCULAR CONN, RCPT, 25-61, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-61, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025Z61BA 21AC2691
Product Name Circular Conn, Rcpt, 25-61, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details