Souriau Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025Z44AA

Description
8LT 8C 4#16 4#8 PIN RECP
Request a Quote Datasheet
Description
8LT 8C 4#16 4#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025Z44AA - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 4#16 4#8 PIN RECP

8LT 8C 4#16 4#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2677
Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2677
CIRCULAR CONN, RCPT, 25-44, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-44, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025Z44AA 21AC2677
Product Name Circular Conn, Rcpt, 25-44, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details