Souriau Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025Z35PN

Description
8LT 128C 128#22D PIN RECP
Request a Quote Datasheet
Description
8LT 128C 128#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025Z35PN - PEI-Genesis
Philadelphia, PA, United States
8LT 128C 128#22D PIN RECP

8LT 128C 128#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2659
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2659
CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025Z35PN 21AC2659
Product Name Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details