Souriau Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025F35PB

Description
8LT 128C 128#22D PIN RECP
Request a Quote Datasheet
Description
8LT 128C 128#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025F35PB - PEI-Genesis
Philadelphia, PA, United States
8LT 128C 128#22D PIN RECP

8LT 128C 128#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2555
Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2555
CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025F35PB 21AC2555
Product Name Circular Conn, Rcpt, 25-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products