Souriau Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025F29SB

Description
8LT 29C 29#16 SKT RECP
Request a Quote Datasheet
Description
8LT 29C 29#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025F29SB - PEI-Genesis
Philadelphia, PA, United States
8LT 29C 29#16 SKT RECP

8LT 29C 29#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2547
Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2547
CIRCULAR CONN, RCPT, 25-29, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-29, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025F29SB 21AC2547
Product Name Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Strip Connector Standards - Type PreWired - A25000-018 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details