Souriau Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025F19SB

Description
8LT 19C 19#12 SKT RECP
Request a Quote Datasheet
Description
8LT 19C 19#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025F19SB - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#12 SKT RECP

8LT 19C 19#12 SKT RECP

Buy Now
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2529
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2529
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025F19SB 21AC2529
Product Name Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 3; 8 A; 125/300 V; 0.150 in.; 0.50 in.; Polyamide 6.6 - 70078481 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details