Souriau Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025F07AB

Description
8LT 99C 97#22D 2#8 PIN RECP
Request a Quote Datasheet
Description
8LT 99C 97#22D 2#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025F07AB - PEI-Genesis
Philadelphia, PA, United States
8LT 99C 97#22D 2#8 PIN RECP

8LT 99C 97#22D 2#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2506
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2506
CIRCULAR CONN, RCPT, 25-7, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-7, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025F07AB 21AC2506
Product Name Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details