Souriau Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025F07AA

Description
8LT 99C 97#22D 2#8 PIN RECP
Request a Quote Datasheet
Description
8LT 99C 97#22D 2#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025F07AA - PEI-Genesis
Philadelphia, PA, United States
8LT 99C 97#22D 2#8 PIN RECP

8LT 99C 97#22D 2#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2505
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2505
CIRCULAR CONN, RCPT, 25-7, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-7, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025F07AA 21AC2505
Product Name Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details