Souriau Circular Conn, Rcpt, 25-4, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT025F04SA

Description
8LT 56C 48#20 8#16 SKT RECP
Request a Quote Datasheet
Description
8LT 56C 48#20 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT025F04SA - PEI-Genesis
Philadelphia, PA, United States
8LT 56C 48#20 8#16 SKT RECP

8LT 56C 48#20 8#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 25-4, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2501
Circular Conn, Rcpt, 25-4, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2501
CIRCULAR CONN, RCPT, 25-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-4, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT025F04SA 21AC2501
Product Name Circular Conn, Rcpt, 25-4, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details