Souriau Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT023F35SA

Description
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2299
Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2299
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC2299
Product Name Circular Conn, Rcpt, 23-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details