Souriau Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT021F75SA-LC

Description
8LT 4C 4#8 SKT RECP
Request a Quote
Description
8LT 4C 4#8 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle 21-75, Wall Mount from the Souriau 8LT Series is designed for robust applications requiring reliable connectivity. It features a wall mount receptacle style and accommodates four crimp socket contacts, which are not supplied with the connector. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The insert rotation is specified, allowing for flexibility in installation. This connector is suitable for various aerospace and military applications, providing a durable solution for engineers seeking dependable connectivity options.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle 21-75, Wall Mount from the Souriau 8LT Series is designed for robust applications requiring reliable connectivity. It features a wall mount receptacle style and accommodates four crimp socket contacts, which are not supplied with the connector. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The insert rotation is specified, allowing for flexibility in installation. This connector is suitable for various aerospace and military applications, providing a durable solution for engineers seeking dependable connectivity options.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT021F75SA-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 4C 4#8 SKT RECP

8LT 4C 4#8 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2215
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2215
CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT021F75SA-LC 21AC2215
Product Name Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details