Souriau Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT021F39BB

Description
8LT 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet
Description
8LT 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT021F39BB - PEI-Genesis
Philadelphia, PA, United States
8LT 39C 37#20 2#16 SKT RECP

8LT 39C 37#20 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2169
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2169
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT021F39BB 21AC2169
Product Name Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50016-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details