Souriau Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT021F35SC

Description
8LT 79C 79#22D SKT RECP
Request a Quote Datasheet
Description
8LT 79C 79#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT021F35SC - PEI-Genesis
Philadelphia, PA, United States
8LT 79C 79#22D SKT RECP

8LT 79C 79#22D SKT RECP

Buy Now
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2163
Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2163
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT021F35SC 21AC2163
Product Name Circular Conn, Rcpt, 21-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers