Souriau Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT021F11BC

Description
8LT 11C 11#12 SKT RECP
Request a Quote Datasheet
Description
8LT 11C 11#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT021F11BC - PEI-Genesis
Philadelphia, PA, United States
8LT 11C 11#12 SKT RECP

8LT 11C 11#12 SKT RECP

Buy Now
Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2116
Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2116
CIRCULAR CONN, RCPT, 21-11, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-11, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT021F11BC 21AC2116
Product Name Circular Conn, Rcpt, 21-11, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details