Souriau Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019Z35PN

Description
8LT 66C 66#22D PIN RECP
Request a Quote Datasheet
Description
8LT 66C 66#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019Z35PN - PEI-Genesis
Philadelphia, PA, United States
8LT 66C 66#22D PIN RECP

8LT 66C 66#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2100
Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2100
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019Z35PN 21AC2100
Product Name Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3611LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers