Souriau Circular Conn, Rcpt, 19-11, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019Z11SN-LC

Description
8LT 11C 11#16 SKT RECP
Request a Quote Datasheet
Description
8LT 11C 11#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019Z11SN-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 11C 11#16 SKT RECP

8LT 11C 11#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 19-11, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-11, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2075
Circular Conn, Rcpt, 19-11, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2075
CIRCULAR CONN, RCPT, 19-11, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19-11, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019Z11SN-LC 21AC2075
Product Name Circular Conn, Rcpt, 19-11, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details