Souriau Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019F28BB

Description
8LT 28C 26#20 2#16 SKT RECP
Request a Quote Datasheet
Description
8LT 28C 26#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019F28BB - PEI-Genesis
Philadelphia, PA, United States
8LT 28C 26#20 2#16 SKT RECP

8LT 28C 26#20 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2035
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2035
CIRCULAR CONN, RCPT, 19-28, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19-28, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019F28BB 21AC2035
Product Name Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 1334541-1-1437709-2 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details