Souriau Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019B35SA-LC

Description
8LT 66C 66#22D SKT RECP
Request a Quote Datasheet
Description
8LT 66C 66#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019B35SA-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 66C 66#22D SKT RECP

8LT 66C 66#22D SKT RECP

Buy Now
Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC2017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC2017
Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC2017
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019B35SA-LC 21AC2017
Product Name Circular Conn, Rcpt, 19-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details