Souriau Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019B32BB

Description
8LT 32C 32#20 SKT RECP
Request a Quote Datasheet
Description
8LT 32C 32#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019B32BB - PEI-Genesis
Philadelphia, PA, United States
8LT 32C 32#20 SKT RECP

8LT 32C 32#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1990
Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1990
CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONN, RCPT, 19-32, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019B32BB 21AC1990
Product Name Circular Conn, Rcpt, 19-32, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1032-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers