Souriau Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019B28SB

Description
8LT 28C 26#20 2#16 SKT RECP
Request a Quote Datasheet
Description
8LT 28C 26#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019B28SB - PEI-Genesis
Philadelphia, PA, United States
8LT 28C 26#20 2#16 SKT RECP

8LT 28C 26#20 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1982
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1982
CIRCULAR CONN, RCPT, 19-28, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONN, RCPT, 19-28, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019B28SB 21AC1982
Product Name Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1208 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details