Souriau Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT019B28SB-LC

Description
8LT 28C 26#20 2#16 SKT RECP
Request a Quote Datasheet
Description
8LT 28C 26#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT019B28SB-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 28C 26#20 2#16 SKT RECP

8LT 28C 26#20 2#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1983
Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1983
CIRCULAR CONN, RCPT, 19-28, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONN, RCPT, 19-28, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT019B28SB-LC 21AC1983
Product Name Circular Conn, Rcpt, 19-28, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details