Souriau Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT017F26SC

Description
8LT 26C 26#20 SKT RECP
Request a Quote Datasheet
Description
8LT 26C 26#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT017F26SC - PEI-Genesis
Philadelphia, PA, United States
8LT 26C 26#20 SKT RECP

8LT 26C 26#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1891
Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1891
CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT017F26SC 21AC1891
Product Name Circular Conn, Rcpt, 17-26, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Mrd Circular Shape Connector, 3 Pin, Ip67, Male Metal Amphenol Communications Solutions - 48AK9384 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
 - ALBKF12-FMBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details