8LT 8C 8#16 PIN RECP
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT017F08PC | 21AC1867 |
| Product Name | Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |