Souriau Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT017F08BC

Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT017F08BC - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 SKT RECP

8LT 8C 8#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1862
Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1862
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT017F08BC 21AC1862
Product Name Circular Conn, Rcpt, 17-8, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Strip Connector Standards - Type Solder Cup - A25001-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details