Souriau Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT015F97BB

Description
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1734 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1734
Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1734
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC1734
Product Name Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details