Souriau Circular Conn, Rcpt, 15-18, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT015F18AB

Description
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-18, Wall Mount, part of the Souriau 8LT Series, features a wall mount receptacle design with 18 contacts. It utilizes crimp pin contact type, although contacts are not supplied with the connector. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious applications. The 8LT Series is known for its robust and reliable performance, making it a suitable choice for various aerospace and military applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-18, Wall Mount, part of the Souriau 8LT Series, features a wall mount receptacle design with 18 contacts. It utilizes crimp pin contact type, although contacts are not supplied with the connector. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious applications. The 8LT Series is known for its robust and reliable performance, making it a suitable choice for various aerospace and military applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 15-18, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-18, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1696
Circular Conn, Rcpt, 15-18, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1696
CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-18, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21AC1696
Product Name Circular Conn, Rcpt, 15-18, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Nano Circular Connectors - A79110-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details