Souriau Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT013B98PC-LC

Description
8LT 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
8LT 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT013B98PC-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 10C 10#20 PIN RECP

8LT 10C 10#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1604
Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1604
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT013B98PC-LC 21AC1604
Product Name Circular Conn, Rcpt, 13-98, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1631-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers