Souriau Circular Conn, Rcpt, 13-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT013B35BC

Description
8LT 22C 22#22D SKT RECP
Request a Quote Datasheet
Description
8LT 22C 22#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT013B35BC - PEI-Genesis
Philadelphia, PA, United States
8LT 22C 22#22D SKT RECP

8LT 22C 22#22D SKT RECP

Buy Now
Circular Conn, Rcpt, 13-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1580
Circular Conn, Rcpt, 13-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1580
CIRCULAR CONN, RCPT, 13-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONN, RCPT, 13-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:CRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT013B35BC 21AC1580
Product Name Circular Conn, Rcpt, 13-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick coupling plug - NPHS-S6-M-G12F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details