Souriau Circular Conn, Rcpt, 13-26, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT013B26SC

Description
8LT 26C 6#22D 2#12 SKT RECP
Request a Quote Datasheet
Description
8LT 26C 6#22D 2#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
8LT 26C 6#22D 2#12 SKT RECP

8LT 26C 6#22D 2#12 SKT RECP

Buy Now
Circular Conn, Rcpt, 13-26, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-26, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1573
Circular Conn, Rcpt, 13-26, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1573
CIRCULAR CONN, RCPT, 13-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-26, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8LT013B26SC 21AC1573
Product Name Circular Conn, Rcpt, 13-26, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8828A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details