Souriau Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT013B03SC

Description
8LT 3C 3#16 SKT RECP
Request a Quote
Description
8LT 3C 3#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 13-3, Wall Mount, part of the Souriau 8LT Series, features a bayonet coupling style and is designed for wall mounting applications. It accommodates three crimp socket contacts, providing a reliable connection for various electrical systems. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design is suitable for aerospace and military applications, ensuring durability and performance in demanding environments. This product is ideal for engineers seeking a compact and efficient connector solution for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 13-3, Wall Mount, part of the Souriau 8LT Series, features a bayonet coupling style and is designed for wall mounting applications. It accommodates three crimp socket contacts, providing a reliable connection for various electrical systems. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design is suitable for aerospace and military applications, ensuring durability and performance in demanding environments. This product is ideal for engineers seeking a compact and efficient connector solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT013B03SC - PEI-Genesis
Philadelphia, PA, United States
8LT 3C 3#16 SKT RECP

8LT 3C 3#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1528
Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1528
CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT013B03SC 21AC1528
Product Name Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers