8LT 3C 3#16 SKT RECP
CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT013B03BC | 21AC1523 |
| Product Name | Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |