The Circular Connector, Receptacle, 13-3, Wall Mount, part of the Souriau 8LT Series, features a wall mount receptacle design with three contacts. It utilizes crimp socket contact types, although the contacts are not supplied with the connector. The insert rotation is designated as B. This connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. The 8LT Series is known for its robust and reliable performance, making it suitable for various applications, particularly in aerospace and military environments.
8LT 3C 3#16 SKT RECP
CIRCULAR CONN, RCPT, 13-3, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT013B03BB | 21AC1522 |
| Product Name | Circular Conn, Rcpt, 13-3, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |