8LT 6C 6#20 SKT RECP
CIRCULAR CONN, RCPT, 11-98, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8LT011F98SB | 21AC1447 |
| Product Name | Circular Conn, Rcpt, 11-98, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |