Souriau Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Souriau-Sunbank/eaton 8LT011B35BB

Description
8LT 13C 13#22D SKT RECP
Request a Quote Datasheet
Description
8LT 13C 13#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT011B35BB - PEI-Genesis
Philadelphia, PA, United States
8LT 13C 13#22D SKT RECP

8LT 13C 13#22D SKT RECP

Buy Now
Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Souriau-Sunbank/eaton - 21AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Souriau-Sunbank/eaton
21AC1368
Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Souriau-Sunbank/eaton 21AC1368
CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

CIRCULAR CONN, RCPT, 11-35, WALL MOUNT; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:BRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT011B35BB 21AC1368
Product Name Circular Conn, Rcpt, 11-35, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers