Souriau
8D 37C 37#16 Pin J/n Souriau-Sunbank/eaton
8D725S37AN
Description
8D 37C 37#16 PIN J/N
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 37C 37#16 PIN J/N
Request a Quote
Email Supplier
Suppliers
8D 37C 37#16 Pin J/n Souriau-Sunbank/eaton
07AK2973
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D725S37AN |
07AK2973 |
|
Product Name
|
|
8D 37C 37#16 Pin J/n Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers