Souriau 8D 43C 23#20 20#16 Pin J/n Rohs Compliant Souriau-Sunbank/eaton 8D725F43AA

Description
8D 43C 23#20 20#16 PIN J/N
Request a Quote
Description
8D 43C 23#20 20#16 PIN J/N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8D 43C 23#20 20#16 Pin J/N is a connector compliant with ROHS standards, designed for use in demanding environments. It is part of the MIL-DTL-38999 Series III, known for its high contact density and robust performance. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections even in high-vibration applications. It is suitable for various applications, including aerospace and military, and has been developed to withstand extreme conditions, including temperatures up to 200°C. The product is also available in multiple materials, including composite and titanium, which offer weight savings and enhanced mechanical resistance.

Datasheet Summary
Powered by GS/AI

The 8D 43C 23#20 20#16 Pin J/N is a connector compliant with ROHS standards, designed for use in demanding environments. It is part of the MIL-DTL-38999 Series III, known for its high contact density and robust performance. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections even in high-vibration applications. It is suitable for various applications, including aerospace and military, and has been developed to withstand extreme conditions, including temperatures up to 200°C. The product is also available in multiple materials, including composite and titanium, which offer weight savings and enhanced mechanical resistance.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D725F43AA - PEI-Genesis
Philadelphia, PA, United States
8D 43C 23#20 20#16 PIN J/N

8D 43C 23#20 20#16 PIN J/N

Buy Now
8D 43C 23#20 20#16 Pin J/n Rohs Compliant Souriau-Sunbank/eaton - 22AC2090 - Newark, An Avnet Company
Chicago, IL, United States
8D 43C 23#20 20#16 Pin J/n Rohs Compliant Souriau-Sunbank/eaton
22AC2090
8D 43C 23#20 20#16 Pin J/n Rohs Compliant Souriau-Sunbank/eaton 22AC2090
8D 43C 23#20 20#16 PIN J/N ROHS COMPLIANT: YES

8D 43C 23#20 20#16 PIN J/N ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D725F43AA 22AC2090
Product Name 8D 43C 23#20 20#16 Pin J/n Rohs Compliant Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details