Souriau Circular Conn, Rcpt, 19-11, Jam Nut; Product Range Souriau-Sunbank/eaton 8D719W11PN

Description
CIRCULAR CONN, RCPT, 19-11, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 19-11, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 19-11, Jam Nut; Product Range Souriau-Sunbank/eaton - 18AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-11, Jam Nut; Product Range Souriau-Sunbank/eaton
18AC5699
Circular Conn, Rcpt, 19-11, Jam Nut; Product Range Souriau-Sunbank/eaton 18AC5699
CIRCULAR CONN, RCPT, 19-11, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-11, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC5699
Product Name Circular Conn, Rcpt, 19-11, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details