Souriau
8D 32C 32#20 Pin J/n Souriau-Sunbank/eaton
8D719F32AN
Description
8D 32C 32#20 PIN J/N
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 32C 32#20 PIN J/N
Request a Quote
Email Supplier
Suppliers
8D 32C 32#20 Pin J/n Souriau-Sunbank/eaton
18AC5682
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D719F32AN |
18AC5682 |
|
Product Name
|
|
8D 32C 32#20 Pin J/n Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details