Souriau Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton 8D717F08PA

Description
CIRCULAR CONN, RCPT, 17-8, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 17-8, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton - 18AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton
18AC5574
Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton 18AC5574
CIRCULAR CONN, RCPT, 17-8, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-8, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC5574
Product Name Circular Conn, Rcpt, 17-8, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details