Souriau Circular Conn, Rcpt, 13-4, Jam Nut; Product Range Souriau-Sunbank/eaton 8D713Z04SN

Description
8D 4C 4#16 SKT J/N
Request a Quote
Description
8D 4C 4#16 SKT J/N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D713Z04SN - PEI-Genesis
Philadelphia, PA, United States
8D 4C 4#16 SKT J/N

8D 4C 4#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 13-4, Jam Nut; Product Range Souriau-Sunbank/eaton - 19AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-4, Jam Nut; Product Range Souriau-Sunbank/eaton
19AC1780
Circular Conn, Rcpt, 13-4, Jam Nut; Product Range Souriau-Sunbank/eaton 19AC1780
CIRCULAR CONN, RCPT, 13-4, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-4, JAM NUT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D713Z04SN 19AC1780
Product Name Circular Conn, Rcpt, 13-4, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers