Souriau Circular Conn, Plug, 25-29, Cable; Product Range Souriau-Sunbank/eaton 8D525F29BN

Description
8D 29C 29#16 SKT PLUG
Request a Quote
Description
8D 29C 29#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D525F29BN - PEI-Genesis
Philadelphia, PA, United States
8D 29C 29#16 SKT PLUG

8D 29C 29#16 SKT PLUG

Buy Now
Circular Conn, Plug, 25-29, Cable; Product Range Souriau-Sunbank/eaton - 19AC1665 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 25-29, Cable; Product Range Souriau-Sunbank/eaton
19AC1665
Circular Conn, Plug, 25-29, Cable; Product Range Souriau-Sunbank/eaton 19AC1665
CIRCULAR CONN, PLUG, 25-29, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 25-29, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D525F29BN 19AC1665
Product Name Circular Conn, Plug, 25-29, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details