Souriau Circular Conn, Plug, 25-4, Cable; Product Range Souriau-Sunbank/eaton 8D525F04BN

Description
8D 56C 48#20 8#16 SKT PLUG
Request a Quote
Description
8D 56C 48#20 8#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D525F04BN - PEI-Genesis
Philadelphia, PA, United States
8D 56C 48#20 8#16 SKT PLUG

8D 56C 48#20 8#16 SKT PLUG

Buy Now
Circular Conn, Plug, 25-4, Cable; Product Range Souriau-Sunbank/eaton - 19AC1648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 25-4, Cable; Product Range Souriau-Sunbank/eaton
19AC1648
Circular Conn, Plug, 25-4, Cable; Product Range Souriau-Sunbank/eaton 19AC1648
CIRCULAR CONN, PLUG, 25-4, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 25-4, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D525F04BN 19AC1648
Product Name Circular Conn, Plug, 25-4, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details