SOURIAU
8D521W48PB -- 8D 4C 4#8 PIN PLUG SOURIAU-SUNBANK/EATON
Souriau
8D 4C 4#8 Pin Plug Souriau-Sunbank/eaton
8D521W48PB
Description
8D 4C 4#8 PIN PLUG
Description
8D 4C 4#8 PIN PLUG
Suppliers
8D 4C 4#8 Pin Plug Souriau-Sunbank/eaton
07AK1339
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK1339 |
|
Product Name
|
8D 4C 4#8 Pin Plug Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers