Souriau Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton 8D521W35SA-LC

Description
8D 79C 79#22D SKT PLUG
Request a Quote
Description
8D 79C 79#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D521W35SA-LC - PEI-Genesis
Philadelphia, PA, United States
8D 79C 79#22D SKT PLUG

8D 79C 79#22D SKT PLUG

Buy Now
Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton - 19AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton
19AC1576
Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton 19AC1576
CIRCULAR CONN, PLUG, 21-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 21-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D521W35SA-LC 19AC1576
Product Name Circular Conn, Plug, 21-35, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - A139263-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2602-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details