Souriau Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton 8D521F39SA

Description
8D 39C 37#20 2#16 SKT PLUG
Request a Quote
Description
8D 39C 37#20 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D521F39SA - PEI-Genesis
Philadelphia, PA, United States
8D 39C 37#20 2#16 SKT PLUG

8D 39C 37#20 2#16 SKT PLUG

Buy Now
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton - 20AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton
20AC9709
Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton 20AC9709
CIRCULAR CONN, PLUG, 21-39, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 21-39, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D521F39SA 20AC9709
Product Name Circular Conn, Plug, 21-39, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details