Souriau 8D 32C 32#20 Pin Plug Rohs Compliant Souriau-Sunbank/eaton 8D519Z32PN

Description
8D 32C 32#20 PIN PLUG
Request a Quote
Description
8D 32C 32#20 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8D 32C 32#20 Pin Plug is a RoHS compliant connector designed for use in demanding environments, adhering to MIL-DTL-38999 Series III and EN3645 standards. This product features a high contact density, accommodating up to 128 contacts of size #22D, and utilizes a screw-coupling mechanism with a self-locking feature for secure connections. It is engineered to withstand harsh conditions, including high levels of vibration and temperatures up to 200°C. The connector is part of a product family that includes various materials and finishes, such as composite and titanium options, catering to applications where weight and mechanical resistance are critical. This pin plug is suitable for a range of aerospace and military applications, making it a reliable choice for engineers seeking durable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The 8D 32C 32#20 Pin Plug is a RoHS compliant connector designed for use in demanding environments, adhering to MIL-DTL-38999 Series III and EN3645 standards. This product features a high contact density, accommodating up to 128 contacts of size #22D, and utilizes a screw-coupling mechanism with a self-locking feature for secure connections. It is engineered to withstand harsh conditions, including high levels of vibration and temperatures up to 200°C. The connector is part of a product family that includes various materials and finishes, such as composite and titanium options, catering to applications where weight and mechanical resistance are critical. This pin plug is suitable for a range of aerospace and military applications, making it a reliable choice for engineers seeking durable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D519Z32PN - PEI-Genesis
Philadelphia, PA, United States
8D 32C 32#20 PIN PLUG

8D 32C 32#20 PIN PLUG

Buy Now
8D 32C 32#20 Pin Plug Rohs Compliant Souriau-Sunbank/eaton - 20AC9659 - Newark, An Avnet Company
Chicago, IL, United States
8D 32C 32#20 Pin Plug Rohs Compliant Souriau-Sunbank/eaton
20AC9659
8D 32C 32#20 Pin Plug Rohs Compliant Souriau-Sunbank/eaton 20AC9659
8D 32C 32#20 PIN PLUG ROHS COMPLIANT: YES

8D 32C 32#20 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D519Z32PN 20AC9659
Product Name 8D 32C 32#20 Pin Plug Rohs Compliant Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details