SOURIAU
8D519M32AA -- 8D 32C 32#20 PIN PLUG SOURIAU-SUNBANK/EATON
Souriau
8D 32C 32#20 Pin Plug Souriau-Sunbank/eaton
8D519M32AA
Description
8D 32C 32#20 PIN PLUG
Description
8D 32C 32#20 PIN PLUG
Suppliers
8D 32C 32#20 Pin Plug Souriau-Sunbank/eaton
07AK1148
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK1148 |
|
Product Name
|
8D 32C 32#20 Pin Plug Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details