SOURIAU
8D517Z26PB -- 8D 26C 26#20 PIN PLUG SOURIAU-SUNBANK/EATON
Souriau
8D 26C 26#20 Pin Plug Souriau-Sunbank/eaton
8D517Z26PB
Description
8D 26C 26#20 PIN PLUG
Description
8D 26C 26#20 PIN PLUG
Suppliers
8D 26C 26#20 Pin Plug Souriau-Sunbank/eaton
20AC9375
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
20AC9375 |
|
Product Name
|
8D 26C 26#20 Pin Plug Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details