Souriau
8D 8C 8#16 Pin Plug Souriau-Sunbank/eaton
8D517Z08AB
Description
8D 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
8D 8C 8#16 Pin Plug Souriau-Sunbank/eaton
20AC9358
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D517Z08AB |
20AC9358 |
|
Product Name
|
|
8D 8C 8#16 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details